Glenair, Inc. D-Sub Connectors MWDM1L-9NSB

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - MWDM1L-9NSB - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
MWDM1L-9NSB
D-Sub Connectors MWDM1L-9NSB
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D Sub Conn, Plug, 9Pos, Sldr Cup; D Sub Connector Type Glenair - 98AH2203 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 9Pos, Sldr Cup; D Sub Connector Type Glenair
98AH2203
Micro D Sub Conn, Plug, 9Pos, Sldr Cup; D Sub Connector Type Glenair 98AH2203
MICRO D SUB CONN, PLUG, 9POS, SLDR CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

MICRO D SUB CONN, PLUG, 9POS, SLDR CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MWDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MWDM1L-9NSB 98AH2203
Product Name D-Sub Connectors Micro D Sub Conn, Plug, 9Pos, Sldr Cup; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details