Glenair, Inc. connector accessories MS3417-20N

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
MS3417-20N
connector accessories MS3417-20N
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Circular Strain Relief, Size 20, Aluminium; Connector Shell Size Glenair - 87W6437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20, Aluminium; Connector Shell Size Glenair
87W6437
Circular Strain Relief, Size 20, Aluminium; Connector Shell Size Glenair 87W6437
CIRCULAR STRAIN RELIEF, SIZE 20, ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & III Circular Connectors RoHS Compliant: NA

CIRCULAR STRAIN RELIEF, SIZE 20, ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & III Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3417-20N 87W6437
Product Name connector accessories Circular Strain Relief, Size 20, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details