Glenair, Inc. Circular Strain Relief, Size 12, Alum; Connector Shell Size Glenair MS3417-12N

Description
CIRCULAR STRAIN RELIEF, SIZE 12, ALUM; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 12, Alum; Connector Shell Size Glenair - 34AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 12, Alum; Connector Shell Size Glenair
34AC1069
Circular Strain Relief, Size 12, Alum; Connector Shell Size Glenair 34AC1069
CIRCULAR STRAIN RELIEF, SIZE 12, ALUM; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

CIRCULAR STRAIN RELIEF, SIZE 12, ALUM; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Supplier's Site Datasheet
Cir Clamp, 10.6Mm, Size 12, Thermoplstc; Connector Shell Size Glenair - 96AH7329 - Newark, An Avnet Company
Chicago, IL, United States
Cir Clamp, 10.6Mm, Size 12, Thermoplstc; Connector Shell Size Glenair
96AH7329
Cir Clamp, 10.6Mm, Size 12, Thermoplstc; Connector Shell Size Glenair 96AH7329
CIR CLAMP, 10.6MM, SIZE 12, THERMOPLSTC; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminum; Product Range:MS3417 Series; For Use With:MIL-DTL-83723 Series I & III Circular Connectors

CIR CLAMP, 10.6MM, SIZE 12, THERMOPLSTC; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminum; Product Range:MS3417 Series; For Use With:MIL-DTL-83723 Series I & III Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34AC1069
Product Name Circular Strain Relief, Size 12, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Coated Spring Clamps - HEYClip™ - PennEngineering®
Specs
Material Stainless Steel; Vinyl Coating
Number of Wires 2 #
View Details
Multi Cable Liquid Tight Strain Relief - 85826260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36780.12 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.118 inch (3 mm)
Length 1.28 inch (32.5 mm)
View Details