Glenair, Inc. connector accessories MS3181-8CA

Description
PROTECTIVE COVERS - PROTECTIVE COVERS
Request a Quote
Description
PROTECTIVE COVERS - PROTECTIVE COVERS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Protective Cover with Chain, Size 8, is designed for use with MIL-DTL-26482 series size 8 circular receptacle connectors. It features an aluminum alloy body and is part of the MS3181 series, ensuring compatibility with various applications. The cover includes a chain attachment option, which enhances its usability by preventing loss when not in use. The product is RoHS compliant, indicating it meets environmental standards. Dimensions and specifications are subject to change, and for complete details, reference to the applicable military specification is recommended.

Datasheet Summary
Powered by GS/AI

The Protective Cover with Chain, Size 8, is designed for use with MIL-DTL-26482 series size 8 circular receptacle connectors. It features an aluminum alloy body and is part of the MS3181 series, ensuring compatibility with various applications. The cover includes a chain attachment option, which enhances its usability by preventing loss when not in use. The product is RoHS compliant, indicating it meets environmental standards. Dimensions and specifications are subject to change, and for complete details, reference to the applicable military specification is recommended.

Suppliers

Company
Product
Description
Supplier Links
connector accessories - MS3181-8CA - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
MS3181-8CA
connector accessories MS3181-8CA
PROTECTIVE COVERS - PROTECTIVE COVERS

PROTECTIVE COVERS - PROTECTIVE COVERS

Buy Now
Protective Cover W/ Chain, Size 8; Accessory Type Glenair - 96AH6146 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover W/ Chain, Size 8; Accessory Type Glenair
96AH6146
Protective Cover W/ Chain, Size 8; Accessory Type Glenair 96AH6146
PROTECTIVE COVER W/ CHAIN, SIZE 8; Accessory Type:Protective Cover; For Use With:MIL-DTL-26482 Series Size 8 Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:MS3181 Series RoHS Compliant: Yes

PROTECTIVE COVER W/ CHAIN, SIZE 8; Accessory Type:Protective Cover; For Use With:MIL-DTL-26482 Series Size 8 Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body; Product Range:MS3181 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number MS3181-8CA 96AH6146
Product Name connector accessories Protective Cover W/ Chain, Size 8; Accessory Type Glenair
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details
2+24 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details