Glenair, Inc. Connector Backshell MS3057-6A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-6A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-6A
Connector Backshell MS3057-6A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 14S, 14, Aluminium; Connector Shell Size Glenair - 96AH5887 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14S, 14, Aluminium; Connector Shell Size Glenair
96AH5887
Cable Clamp, Size 14S, 14, Aluminium; Connector Shell Size Glenair 96AH5887
CABLE CLAMP, SIZE 14S, 14, ALUMINIUM; Connector Shell Size:14S, 14; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 14S, 14, ALUMINIUM; Connector Shell Size:14S, 14; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MS ?V? Thread General Duty ?A? End Bell Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-6A 96AH5887
Product Name Connector Backshell Cable Clamp, Size 14S, 14, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075263 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
Connector Strain Relief - 1604872-2 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details