Glenair, Inc. Strain Relief, Size 10Sl/12/12S, Aluminium; Product Range Glenair MS3057-4A

Description
STRAIN RELIEF, SIZE 10SL/12/12S, ALUMINIUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:10SL / 12 / 12S; Strain Relief Material:Aluminium; Cable Diameter Max:7.9mm RoHS Compliant: NA
Datasheet
Description
STRAIN RELIEF, SIZE 10SL/12/12S, ALUMINIUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:10SL / 12 / 12S; Strain Relief Material:Aluminium; Cable Diameter Max:7.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 10Sl/12/12S, Aluminium; Product Range Glenair - 87W7622 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 10Sl/12/12S, Aluminium; Product Range Glenair
87W7622
Strain Relief, Size 10Sl/12/12S, Aluminium; Product Range Glenair 87W7622
STRAIN RELIEF, SIZE 10SL/12/12S, ALUMINIUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:10SL / 12 / 12S; Strain Relief Material:Aluminium; Cable Diameter Max:7.9mm RoHS Compliant: NA

STRAIN RELIEF, SIZE 10SL/12/12S, ALUMINIUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:10SL / 12 / 12S; Strain Relief Material:Aluminium; Cable Diameter Max:7.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87W7622
Product Name Strain Relief, Size 10Sl/12/12S, Aluminium; Product Range Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details