Glenair, Inc. Connectors Mil-Qualified, Cable Clamps, Glands, Cord Grips MS3057-24A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Cable Clamps, Glands, Cord Grips - MS3057-24A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Cable Clamps, Glands, Cord Grips
MS3057-24A
Connectors Mil-Qualified, Cable Clamps, Glands, Cord Grips MS3057-24A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 36 , Aluminum; Product Range Glenair - 87W7621 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 36 , Aluminum; Product Range Glenair
87W7621
Strain Relief, Size 36 , Aluminum; Product Range Glenair 87W7621
STRAIN RELIEF, SIZE 36 , ALUMINUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:36; Strain Relief Material:Aluminium; Cable Diameter Max:34.9mm RoHS Compliant: NA

STRAIN RELIEF, SIZE 36 , ALUMINUM; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:36; Strain Relief Material:Aluminium; Cable Diameter Max:34.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3057-24A 87W7621
Product Name Connectors Mil-Qualified, Cable Clamps, Glands, Cord Grips Strain Relief, Size 36 , Aluminum; Product Range Glenair
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers