Glenair, Inc. Connector Backshell MS3057-12C

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS3057-12C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS3057-12C
Connector Backshell MS3057-12C
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Aluminum; Connector Shell Size Glenair - 87W7618 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Aluminum; Connector Shell Size Glenair
87W7618
Strain Relief, Aluminum; Connector Shell Size Glenair 87W7618
STRAIN RELIEF, ALUMINUM; Connector Shell Size:20 / 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors RoHS Compliant: NA

STRAIN RELIEF, ALUMINUM; Connector Shell Size:20 / 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-5015 Series; For Use With:MIL-DTL-5015 Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS3057-12C 87W7618
Product Name Connector Backshell Strain Relief, Aluminum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details