Glenair, Inc. Connector Backshell MS27506F8-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506F8-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506F8-2
Connector Backshell MS27506F8-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Backshell, Size 8 Circular Connector; Connector Shell Size Glenair - 87W6412 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 8 Circular Connector; Connector Shell Size Glenair
87W6412
Backshell, Size 8 Circular Connector; Connector Shell Size Glenair 87W6412
BACKSHELL, SIZE 8 CIRCULAR CONNECTOR; Connector Shell Size:8; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599, MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

BACKSHELL, SIZE 8 CIRCULAR CONNECTOR; Connector Shell Size:8; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599, MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506F8-2 87W6412
Product Name Connector Backshell Backshell, Size 8 Circular Connector; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; PG; 29 mm; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074391 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820700 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details
Rectangular Boots & Strain Relief - 446450-3 - TE Connectivity
Specs
Material Silicone Rubber
View Details