Glenair, Inc. Connector Backshell MS27506F12-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506F12-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506F12-2
Connector Backshell MS27506F12-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Backshell, Size 12 Circular Connector; Connector Shell Size Glenair - 87W6411 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 12 Circular Connector; Connector Shell Size Glenair
87W6411
Backshell, Size 12 Circular Connector; Connector Shell Size Glenair 87W6411
BACKSHELL, SIZE 12 CIRCULAR CONNECTOR; Connector Shell Size:12; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599, MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

BACKSHELL, SIZE 12 CIRCULAR CONNECTOR; Connector Shell Size:12; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599, MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506F12-2 87W6411
Product Name Connector Backshell Backshell, Size 12 Circular Connector; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details