Glenair, Inc. Connector Backshell MS27506F10-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506F10-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506F10-2
Connector Backshell MS27506F10-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 10, Aluminium; Connector Shell Size Glenair - 87W7497 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 10, Aluminium; Connector Shell Size Glenair
87W7497
Strain Relief, Size 10, Aluminium; Connector Shell Size Glenair 87W7497
STRAIN RELIEF, SIZE 10, ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

STRAIN RELIEF, SIZE 10, ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506F10-2 87W7497
Product Name Connector Backshell Strain Relief, Size 10, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details