Glenair, Inc. Connector Backshell MS27506B20-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506B20-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506B20-2
Connector Backshell MS27506B20-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Circular Strain Relief, Size 20/21, Alum; Connector Shell Size Glenair - 34AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20/21, Alum; Connector Shell Size Glenair
34AC1049
Circular Strain Relief, Size 20/21, Alum; Connector Shell Size Glenair 34AC1049
CIRCULAR STRAIN RELIEF, SIZE 20/21, ALUM; Connector Shell Size:20 / 21; Cable Diameter Max:17.7mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular ConnectorsRoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 20/21, ALUM; Connector Shell Size:20 / 21; Cable Diameter Max:17.7mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular ConnectorsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506B20-2 34AC1049
Product Name Connector Backshell Circular Strain Relief, Size 20/21, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745171-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details