BACKSHELL, SIZE 18 CIRCULAR CONNECTOR; Connector Shell Size:18; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599, MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87W6407 | 96AH5376 |
| Product Name | Backshell, Size 18 Circular Connector; Connector Shell Size Glenair | Connector Glenair |
| Connector Type | Circular / Cylindrical Connectors |