Glenair, Inc. Connector Backshell MS27506B12-2

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - MS27506B12-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
MS27506B12-2
Connector Backshell MS27506B12-2
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 12, Aluminium; Connector Shell Size Glenair - 87W7493 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 12, Aluminium; Connector Shell Size Glenair
87W7493
Strain Relief, Size 12, Aluminium; Connector Shell Size Glenair 87W7493
STRAIN RELIEF, SIZE 12, ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

STRAIN RELIEF, SIZE 12, ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:MS27506 Series; For Use With:MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27506B12-2 87W7493
Product Name Connector Backshell Strain Relief, Size 12, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200089 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.331 inch (8.4 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details