Glenair, Inc. Connector Backshell MS27291-4

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
MS27291-4
Connector Backshell MS27291-4
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 16, Aluminium; Connector Shell Size Glenair - 21AJ9619 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16, Aluminium; Connector Shell Size Glenair
21AJ9619
Cable Clamp, Size 16, Aluminium; Connector Shell Size Glenair 21AJ9619
CABLE CLAMP, SIZE 16, ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

CABLE CLAMP, SIZE 16, ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27291-4 21AJ9619
Product Name Connector Backshell Cable Clamp, Size 16, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details