Glenair, Inc. Connector Backshell MS27291-14

Description
STRAIN RELIEF/CLAMPS
Request a Quote
Description
STRAIN RELIEF/CLAMPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
MS27291-14
Connector Backshell MS27291-14
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 20, Aluminium; Connector Shell Size Glenair - 21AJ9615 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20, Aluminium; Connector Shell Size Glenair
21AJ9615
Cable Clamp, Size 20, Aluminium; Connector Shell Size Glenair 21AJ9615
CABLE CLAMP, SIZE 20, ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:-; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

CABLE CLAMP, SIZE 20, ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:-; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27291-14 21AJ9615
Product Name Connector Backshell Cable Clamp, Size 20, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material 304 Stainless Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200267 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.016 inch (25.8 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details