Glenair, Inc. Connector Backshell MS27291-13

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
MS27291-13
Connector Backshell MS27291-13
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Cable Clamp, Size 8, Aluminium; Connector Shell Size Glenair - 21AJ9614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 8, Aluminium; Connector Shell Size Glenair
21AJ9614
Cable Clamp, Size 8, Aluminium; Connector Shell Size Glenair 21AJ9614
CABLE CLAMP, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

CABLE CLAMP, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:-; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Class R & F Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number MS27291-13 21AJ9614
Product Name Connector Backshell Cable Clamp, Size 8, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details