Glenair, Inc. Circular Strain Relief, Size 10, Alum; Connector Shell Size Glenair MS27291-1

Description
CIRCULAR STRAIN RELIEF, SIZE 10, ALUM; Connector Shell Size:10; Cable Diameter Max:6.9mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 10, ALUM; Connector Shell Size:10; Cable Diameter Max:6.9mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 10, Alum; Connector Shell Size Glenair - 34AC1047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 10, Alum; Connector Shell Size Glenair
34AC1047
Circular Strain Relief, Size 10, Alum; Connector Shell Size Glenair 34AC1047
CIRCULAR STRAIN RELIEF, SIZE 10, ALUM; Connector Shell Size:10; Cable Diameter Max:6.9mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 10, ALUM; Connector Shell Size:10; Cable Diameter Max:6.9mm; Strain Relief Material:Aluminium Alloy; Product Range:-; For Use With:MIL-DTL-26500 Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AC1047
Product Name Circular Strain Relief, Size 10, Alum; Connector Shell Size Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers