Glenair, Inc. Receptacle Protective Cap Aluminium Alloy; Accessory Type Glenair MS25043-20DA

Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 20 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: NA
Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 20 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Receptacle Protective Cap Aluminium Alloy; Accessory Type Glenair - 87W7463 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Protective Cap Aluminium Alloy; Accessory Type Glenair
87W7463
Receptacle Protective Cap Aluminium Alloy; Accessory Type Glenair 87W7463
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 20 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: NA

RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 20 Threaded Circular Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 87W7463
Product Name Receptacle Protective Cap Aluminium Alloy; Accessory Type Glenair
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug, Mechanical Night Cap Bell End 42
Specs
Material Polyethylene (PE); Polyethylene
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Threaded Caps for Flared JIC Fittings - FJC320RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.7795 inch (19.8 mm)
Material Polyethylene (PE)
View Details