CIRCULAR CLAMP, SIZE 25, 42.1MM; Connector Shell Size:25; Cable Diameter Max:42.1mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 97AH4903 |
| Product Name | Circular Clamp, Size 25, 42.1Mm; Connector Shell Size Glenair |