Glenair, Inc. Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair M85049/95-22A

Description
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet
Description
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair - 97AH4895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair
97AH4895
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair 97AH4895
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4895
Product Name Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details