Glenair, Inc. Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair M85049/95-22A-A

Description
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No
Datasheet
Description
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair - 97AH4896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair
97AH4896
Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair 97AH4896
CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No

CIRCULAR CLAMP, SIZE 22, 37.5MM; Connector Shell Size:22; Cable Diameter Max:37.5mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4896
Product Name Circular Clamp, Size 22, 37.5Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details