Glenair, Inc. Circular Clamp, Size 18, 31Mm; Connector Shell Size Glenair M85049/95-18A

Description
CIRCULAR CLAMP, SIZE 18, 31MM; Connector Shell Size:18; Cable Diameter Max:31mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet
Description
CIRCULAR CLAMP, SIZE 18, 31MM; Connector Shell Size:18; Cable Diameter Max:31mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 18, 31Mm; Connector Shell Size Glenair - 97AH4885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 18, 31Mm; Connector Shell Size Glenair
97AH4885
Circular Clamp, Size 18, 31Mm; Connector Shell Size Glenair 97AH4885
CIRCULAR CLAMP, SIZE 18, 31MM; Connector Shell Size:18; Cable Diameter Max:31mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

CIRCULAR CLAMP, SIZE 18, 31MM; Connector Shell Size:18; Cable Diameter Max:31mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4885
Product Name Circular Clamp, Size 18, 31Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074429 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1546348-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details