Glenair, Inc. Circular Clamp, Size 16, 27.8Mm; Connector Shell Size Glenair M85049/95-16A

Description
CIRCULAR CLAMP, SIZE 16, 27.8MM; Connector Shell Size:16; Cable Diameter Max:27.8mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CLAMP, SIZE 16, 27.8MM; Connector Shell Size:16; Cable Diameter Max:27.8mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 16, 27.8Mm; Connector Shell Size Glenair - 97AH4881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 16, 27.8Mm; Connector Shell Size Glenair
97AH4881
Circular Clamp, Size 16, 27.8Mm; Connector Shell Size Glenair 97AH4881
CIRCULAR CLAMP, SIZE 16, 27.8MM; Connector Shell Size:16; Cable Diameter Max:27.8mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: Yes

CIRCULAR CLAMP, SIZE 16, 27.8MM; Connector Shell Size:16; Cable Diameter Max:27.8mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4881
Product Name Circular Clamp, Size 16, 27.8Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Dome - 85820910 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details