Glenair, Inc. Circular Clamp, Size 14, 25Mm; Connector Shell Size Glenair M85049/95-14A

Description
CIRCULAR CLAMP, SIZE 14, 25MM; Connector Shell Size:14; Cable Diameter Max:25mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet
Description
CIRCULAR CLAMP, SIZE 14, 25MM; Connector Shell Size:14; Cable Diameter Max:25mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 14, 25Mm; Connector Shell Size Glenair - 97AH4877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 14, 25Mm; Connector Shell Size Glenair
97AH4877
Circular Clamp, Size 14, 25Mm; Connector Shell Size Glenair 97AH4877
CIRCULAR CLAMP, SIZE 14, 25MM; Connector Shell Size:14; Cable Diameter Max:25mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

CIRCULAR CLAMP, SIZE 14, 25MM; Connector Shell Size:14; Cable Diameter Max:25mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut Plate

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4877
Product Name Circular Clamp, Size 14, 25Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details