Glenair, Inc. Circular Clamp, Size 10, 18.3Mm; Connector Shell Size Glenair M85049/95-10A-A

Description
CIRCULAR CLAMP, SIZE 10, 18.3MM; Connector Shell Size:10; Cable Diameter Max:18.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No
Datasheet
Description
CIRCULAR CLAMP, SIZE 10, 18.3MM; Connector Shell Size:10; Cable Diameter Max:18.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 10, 18.3Mm; Connector Shell Size Glenair - 97AH4870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 10, 18.3Mm; Connector Shell Size Glenair
97AH4870
Circular Clamp, Size 10, 18.3Mm; Connector Shell Size Glenair 97AH4870
CIRCULAR CLAMP, SIZE 10, 18.3MM; Connector Shell Size:10; Cable Diameter Max:18.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No

CIRCULAR CLAMP, SIZE 10, 18.3MM; Connector Shell Size:10; Cable Diameter Max:18.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; For Use With:Flange Mount Receptacle Circular Connectors; Accessory Type:Nut PlateRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4870
Product Name Circular Clamp, Size 10, 18.3Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824230 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details