Glenair, Inc. Banding Split Ring, Size 22, Plastic; Connector Shell Size Glenair M85049/93-22

Description
BANDING SPLIT RING, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:35.1mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors
Datasheet
Description
BANDING SPLIT RING, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:35.1mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banding Split Ring, Size 22, Plastic; Connector Shell Size Glenair - 97AH4845 - Newark, An Avnet Company
Chicago, IL, United States
Banding Split Ring, Size 22, Plastic; Connector Shell Size Glenair
97AH4845
Banding Split Ring, Size 22, Plastic; Connector Shell Size Glenair 97AH4845
BANDING SPLIT RING, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:35.1mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors

BANDING SPLIT RING, SIZE 22, PLASTIC; Connector Shell Size:22; Cable Diameter Max:35.1mm; Strain Relief Material:Thermoplastic; Product Range:AS85049 Series; For Use With:Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4845
Product Name Banding Split Ring, Size 22, Plastic; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details