Glenair, Inc. Banding Split Ring, Size 18, Plastic; Connector Shell Size Glenair M85049/93-18

Description
BANDING SPLIT RING, SIZE 18, PLASTIC; Connector Shell Size:18; Cable Diameter Max:28.7mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BANDING SPLIT RING, SIZE 18, PLASTIC; Connector Shell Size:18; Cable Diameter Max:28.7mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banding Split Ring, Size 18, Plastic; Connector Shell Size Glenair - 97AH4843 - Newark, An Avnet Company
Chicago, IL, United States
Banding Split Ring, Size 18, Plastic; Connector Shell Size Glenair
97AH4843
Banding Split Ring, Size 18, Plastic; Connector Shell Size Glenair 97AH4843
BANDING SPLIT RING, SIZE 18, PLASTIC; Connector Shell Size:18; Cable Diameter Max:28.7mm; Strain Relief Material:Thermoplast ic; Product Range:AS85049 Series; For Use With:Circular Connectors RoHS Compliant: Yes

BANDING SPLIT RING, SIZE 18, PLASTIC; Connector Shell Size:18; Cable Diameter Max:28.7mm; Strain Relief Material:Thermoplastic; Product Range:AS85049 Series; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH4843
Product Name Banding Split Ring, Size 18, Plastic; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074520 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details