Glenair, Inc. Connector Backshell M85049/93-16

Description
COMPOSITE - COMPONENT PARTS
Request a Quote
Description
COMPOSITE - COMPONENT PARTS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/93-16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/93-16
Connector Backshell M85049/93-16
COMPOSITE - COMPONENT PARTS

COMPOSITE - COMPONENT PARTS

Buy Now
Connectors, Interconnects - Circular Connectors - Accessories - 1074321-M85049/93-16 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1074321-M85049/93-16
Connectors, Interconnects - Circular Connectors - Accessories 1074321-M85049/93-16
Win Source Part Number: 1074321-M85049/93-16 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): M85049/93-16EM6348-0 00; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Glenair Other Names: 3937-M85049/93-16

Win Source Part Number: 1074321-M85049/93-16
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): M85049/93-16EM6348-000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Glenair
Other Names: 3937-M85049/93-16

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number M85049/93-16 1074321-M85049/93-16
Product Name Connector Backshell Connectors, Interconnects - Circular Connectors - Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-293476-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers