Glenair, Inc. Connector/Terminal/Pin M85049/9-15N

Description
BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 133476533 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
133476533
Connector/Terminal/Pin 133476533
BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY

BACKSHELL, AS85049 SERIES, CONNECTOR, CABLE SEALING, CIRCULAR, RIGHT ANGLE, SIZE 20, MIL-DTL-5015, MIL-DTL-26482 II, ROTATABLE COUPLING MATING STYLE, ALUMINUM ALLOY MATERIAL, ELECTROLESS NICKEL PLATING, RIGHT MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Glenair - 97AH4607 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
97AH4607
Connector Glenair 97AH4607
Connector

Connector

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 133476533 97AH4607
Product Name Connector/Terminal/Pin Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details