Glenair, Inc. Backshell, Size 9 Circular Connector; Connector Shell Size Glenair M85049/88-9W03

Description
BACKSHELL, SIZE 9 CIRCULAR CONNECTOR; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Circular connectors RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 9 CIRCULAR CONNECTOR; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Circular connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 9 Circular Connector; Connector Shell Size Glenair - 87W6666 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 9 Circular Connector; Connector Shell Size Glenair
87W6666
Backshell, Size 9 Circular Connector; Connector Shell Size Glenair 87W6666
BACKSHELL, SIZE 9 CIRCULAR CONNECTOR; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Circular connectors RoHS Compliant: No

BACKSHELL, SIZE 9 CIRCULAR CONNECTOR; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Circular connectors RoHS Compliant: No

Supplier's Site
Banding Backshell, Size 9, Alu; Connector Shell Size Glenair - 97AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Banding Backshell, Size 9, Alu; Connector Shell Size Glenair
97AH4476
Banding Backshell, Size 9, Alu; Connector Shell Size Glenair 97AH4476
BANDING BACKSHELL, SIZE 9, ALU; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

BANDING BACKSHELL, SIZE 9, ALU; Connector Shell Size:9; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87W6666
Product Name Backshell, Size 9 Circular Connector; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745653-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details