Glenair, Inc. Shrink Boot Adapter, Size 16, Alu; Connector Shell Size Glenair M85049/62-16W

Description
SHRINK BOOT ADAPTER, SIZE 16, ALU; Connector Shell Size:16; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Datasheet
Description
SHRINK BOOT ADAPTER, SIZE 16, ALU; Connector Shell Size:16; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Boot Adapter, Size 16, Alu; Connector Shell Size Glenair - 97AH3346 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Boot Adapter, Size 16, Alu; Connector Shell Size Glenair
97AH3346
Shrink Boot Adapter, Size 16, Alu; Connector Shell Size Glenair 97AH3346
SHRINK BOOT ADAPTER, SIZE 16, ALU; Connector Shell Size:16; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

SHRINK BOOT ADAPTER, SIZE 16, ALU; Connector Shell Size:16; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH3346
Product Name Shrink Boot Adapter, Size 16, Alu; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 1-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details