Glenair, Inc. Shrink Boot Adapter, Size 14, 21.3Mm; Connector Shell Size Glenair M85049/60-1A14

Description
SHRINK BOOT ADAPTER, SIZE 14, 21.3MM; Connector Shell Size:14; Cable Diameter Max:21.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; Accessory Type:Shrink Boot Adapter RoHS Compliant: Yes
Datasheet
Description
SHRINK BOOT ADAPTER, SIZE 14, 21.3MM; Connector Shell Size:14; Cable Diameter Max:21.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; Accessory Type:Shrink Boot Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Boot Adapter, Size 14, 21.3Mm; Connector Shell Size Glenair - 97AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Boot Adapter, Size 14, 21.3Mm; Connector Shell Size Glenair
97AH3224
Shrink Boot Adapter, Size 14, 21.3Mm; Connector Shell Size Glenair 97AH3224
SHRINK BOOT ADAPTER, SIZE 14, 21.3MM; Connector Shell Size:14; Cable Diameter Max:21.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; Accessory Type:Shrink Boot Adapter RoHS Compliant: Yes

SHRINK BOOT ADAPTER, SIZE 14, 21.3MM; Connector Shell Size:14; Cable Diameter Max:21.3mm; Strain Relief Material:Aluminum; Product Range:AS85049/95 Series; Accessory Type:Shrink Boot Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97AH3224
Product Name Shrink Boot Adapter, Size 14, 21.3Mm; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5/21 Thread; Clamp range 9-18mm; Neoprene insert - 70074565 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details