Glenair, Inc. Connector Backshell M85049/52-1-12N

Description
STRAIN RELIEF/CLAMPS
Request a Quote
Description
STRAIN RELIEF/CLAMPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/52-1-12N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/52-1-12N
Connector Backshell M85049/52-1-12N
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Straight Strain Relief, Size 12, Alu; Connector Shell Size Glenair - 97AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Straight Strain Relief, Size 12, Alu; Connector Shell Size Glenair
97AH2736
Straight Strain Relief, Size 12, Alu; Connector Shell Size Glenair 97AH2736
STRAIGHT STRAIN RELIEF, SIZE 12, ALU; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series RoHS Compliant: Yes

STRAIGHT STRAIN RELIEF, SIZE 12, ALU; Connector Shell Size:12; Cable Diameter Max:10.6mm; Strain Relief Material:Aluminum; Product Range:AS85049 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/52-1-12N 97AH2736
Product Name Connector Backshell Straight Strain Relief, Size 12, Alu; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details