Glenair, Inc. Circular Strain Relief, Size 24 & 25, Aluminium; Product Range Glenair M85049/49-2S24N.

Description
CIRCULAR STRAIN RELIEF, SIZE 24 & 25, ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES I & II; FOR USE WITH:MIL-DTL-27599, MIL-DTL-38999 SERIES SERIES I & II CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 25; CABLE DIAMETER MAX:21.7MM ROHS COMPLIANT: NO
Description
CIRCULAR STRAIN RELIEF, SIZE 24 & 25, ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES I & II; FOR USE WITH:MIL-DTL-27599, MIL-DTL-38999 SERIES SERIES I & II CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 25; CABLE DIAMETER MAX:21.7MM ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 & 25, Aluminium; Product Range Glenair - 29AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 & 25, Aluminium; Product Range Glenair
29AC8663
Circular Strain Relief, Size 24 & 25, Aluminium; Product Range Glenair 29AC8663
CIRCULAR STRAIN RELIEF, SIZE 24 & 25, ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES I & II; FOR USE WITH:MIL-DTL-27599, MIL-DTL-38999 SERIES SERIES I & II CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 25; CABLE DIAMETER MAX:21.7MM ROHS COMPLIANT: NO

CIRCULAR STRAIN RELIEF, SIZE 24 & 25, ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES I & II; FOR USE WITH:MIL-DTL-27599, MIL-DTL-38999 SERIES SERIES I & II CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 25; CABLE DIAMETER MAX:21.7MM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29AC8663
Product Name Circular Strain Relief, Size 24 & 25, Aluminium; Product Range Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details