Glenair, Inc. Connector Backshell M85049/49-2S16W

Description
Mil-Spec Circular Backshell
Request a Quote
Description
Mil-Spec Circular Backshell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
M85049/49-2S16W
Connector Backshell M85049/49-2S16W
Mil-Spec Circular Backshell

Mil-Spec Circular Backshell

Buy Now
M85049/49-2S16W Rohs Compliant Glenair - 49AC4802 - Newark, An Avnet Company
Chicago, IL, United States
M85049/49-2S16W Rohs Compliant Glenair
49AC4802
M85049/49-2S16W Rohs Compliant Glenair 49AC4802
M85049/49-2S16W ROHS COMPLIANT: NO

M85049/49-2S16W ROHS COMPLIANT: NO

Supplier's Site
Connector Accessory, Strain Relief, Aluminum Alloy Glenair - 92AJ8800 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Strain Relief, Aluminum Alloy Glenair
92AJ8800
Connector Accessory, Strain Relief, Aluminum Alloy Glenair 92AJ8800
CONNECTOR ACCESSORY, STRAIN RELIEF, ALUMINUM ALLOY

CONNECTOR ACCESSORY, STRAIN RELIEF, ALUMINUM ALLOY

Supplier's Site
Connector Glenair - 97AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
97AH2607
Connector Glenair 97AH2607
Connector

Connector

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M85049/49-2S16W 49AC4802
Product Name Connector Backshell M85049/49-2S16W Rohs Compliant Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details