Glenair, Inc. Connector Backshell M85049/49-2-18W

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/49-2-18W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/49-2-18W
Connector Backshell M85049/49-2-18W
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 18/19, Aluminium; Connector Shell Size Glenair - 87W7590 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 18/19, Aluminium; Connector Shell Size Glenair
87W7590
Strain Relief, Size 18/19, Aluminium; Connector Shell Size Glenair 87W7590
STRAIN RELIEF, SIZE 18/19, ALUMINIUM; Connector Shell Size:18 / 19; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II RoHS Compliant: No

STRAIN RELIEF, SIZE 18/19, ALUMINIUM; Connector Shell Size:18 / 19; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/49-2-18W 87W7590
Product Name Connector Backshell Strain Relief, Size 18/19, Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details