Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S
M85049/49-2-16W ROHS COMPLIANT: NO
STRAIN RELIEF, SIZE 16/17, ALUMINIUM; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 16/17 Connectors; Connector Shell Size:16 / 17; Strain Relief Material:Aluminium; Cable Diameter Max:16.1mm RoHS Compliant: No
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/49-2-16W | 49AC4794 |
| Product Name | Connectors Mil-Qualified, Backshells | M85049/49-2-16W Rohs Compliant Glenair |
| Connector Type | Military Connector |