STRAIN RELIEF, SIZE 14/14S, ALUMINIUM; Product Range:-; For Use With:MIL-DTL-5015 Circular Connectors; Connector Shell Size:14 / 14S; Strain Relief Material:Aluminium; Cable Diameter Max:11.1mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87W7570 |
| Product Name | Strain Relief, Size 14/14S, Aluminium; Product Range Glenair |