Glenair, Inc. Circular Strain Relief, Size 24 & 28, Aluminium; Product Range Glenair M85049/41-16A.

Description
CIRCULAR STRAIN RELIEF, SIZE 24 & 28, ALUMINIUM; PRODUCT RANGE:-; FOR USE WITH:CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 28; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:23.8MM ROHS COMPLIANT: NO
Description
CIRCULAR STRAIN RELIEF, SIZE 24 & 28, ALUMINIUM; PRODUCT RANGE:-; FOR USE WITH:CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 28; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:23.8MM ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 & 28, Aluminium; Product Range Glenair - 29AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 & 28, Aluminium; Product Range Glenair
29AC8654
Circular Strain Relief, Size 24 & 28, Aluminium; Product Range Glenair 29AC8654
CIRCULAR STRAIN RELIEF, SIZE 24 & 28, ALUMINIUM; PRODUCT RANGE:-; FOR USE WITH:CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 28; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:23.8MM ROHS COMPLIANT: NO

CIRCULAR STRAIN RELIEF, SIZE 24 & 28, ALUMINIUM; PRODUCT RANGE:-; FOR USE WITH:CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:24, 28; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:23.8MM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC8654
Product Name Circular Strain Relief, Size 24 & 28, Aluminium; Product Range Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details