STAINLESS STEEL - STRAIN RELIEF/CLAMPS
STRAIN RELIEF, SZ 25, 21.7MM, STEEL; Connector Shell Size:25; Cable Diameter Max:21.7mm; Strain Relief Material:Steel; Product Range:-; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Strain Reliefs | Strain Reliefs |
| Product Number | M85049/38S25S | 97AH2284 |
| Product Name | Connector Backshell | Strain Relief, Sz 25, 21.7Mm, Steel; Connector Shell Size Glenair |
| Material | Stainless Steel |