Glenair, Inc. Connector Backshell M85049/38-19W

Description
STRAIN RELIEF/CLAMPS
Request a Quote
Description
STRAIN RELIEF/CLAMPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/38-19W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/38-19W
Connector Backshell M85049/38-19W
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Size 19 Aluminium; Connector Shell Size Glenair - 87W7557 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 19 Aluminium; Connector Shell Size Glenair
87W7557
Strain Relief, Size 19 Aluminium; Connector Shell Size Glenair 87W7557
STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: No

STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/38-19W 87W7557
Product Name Connector Backshell Strain Relief, Size 19 Aluminium; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Dome - 85820920 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308350-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details