Glenair, Inc. Connector Backshell M85049/38-13N

Description
STRAIN RELIEF/CLAMPS
Request a Quote
Description
STRAIN RELIEF/CLAMPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/38-13N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/38-13N
Connector Backshell M85049/38-13N
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Sz 13, 8.3Mm, Alum; Connector Shell Size Glenair - 97AH2208 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Sz 13, 8.3Mm, Alum; Connector Shell Size Glenair
97AH2208
Strain Relief, Sz 13, 8.3Mm, Alum; Connector Shell Size Glenair 97AH2208
STRAIN RELIEF, SZ 13, 8.3MM, ALUM; Connector Shell Size:13; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF, SZ 13, 8.3MM, ALUM; Connector Shell Size:13; Cable Diameter Max:8.3mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/38-13N 97AH2208
Product Name Connector Backshell Strain Relief, Sz 13, 8.3Mm, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details