Glenair, Inc. Connector Backshell M85049/38-11A

Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet
Description
STRAIN RELIEF/CLAMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell - M85049/38-11A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/38-11A
Connector Backshell M85049/38-11A
STRAIN RELIEF/CLAMPS

STRAIN RELIEF/CLAMPS

Buy Now
Strain Relief, Sz 11, 5.9Mm, Alum; Connector Shell Size Glenair - 97AH2203 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Sz 11, 5.9Mm, Alum; Connector Shell Size Glenair
97AH2203
Strain Relief, Sz 11, 5.9Mm, Alum; Connector Shell Size Glenair 97AH2203
STRAIN RELIEF, SZ 11, 5.9MM, ALUM; Connector Shell Size:11; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF, SZ 11, 5.9MM, ALUM; Connector Shell Size:11; Cable Diameter Max:5.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number M85049/38-11A 97AH2203
Product Name Connector Backshell Strain Relief, Sz 11, 5.9Mm, Alum; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207774-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details