Glenair, Inc. Connectors Mil-Qualified, Backshells M85049/31-20N

Description
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S
Request a Quote
Description
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Backshells - M85049/31-20N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Backshells
M85049/31-20N
Connectors Mil-Qualified, Backshells M85049/31-20N
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S

Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S

Buy Now
Connector Backshell - M85049/31-20N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/31-20N
Connector Backshell M85049/31-20N
NUTS (AN HARDWARE)

NUTS (AN HARDWARE)

Buy Now
M85049/31-20N Rohs Compliant Glenair - 49AC4717 - Newark, An Avnet Company
Chicago, IL, United States
M85049/31-20N Rohs Compliant Glenair
49AC4717
M85049/31-20N Rohs Compliant Glenair 49AC4717
M85049/31-20N ROHS COMPLIANT: NO

M85049/31-20N ROHS COMPLIANT: NO

Supplier's Site
Connector Glenair - 97AH1758 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
97AH1758
Connector Glenair 97AH1758
Connector

Connector

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M85049/31-20N M85049/31-20N 49AC4717
Product Name Connectors Mil-Qualified, Backshells Connector Backshell M85049/31-20N Rohs Compliant Glenair
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details