Glenair, Inc. Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/2916N05 M85049/2916N05

Description
Manufacturer: Glenair Win Source Part Number: 760566-M85049/2916N0 5 Series: Military, SAE AS85049 Type: Backshell Color: Silver Features: Clamp Screws Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16 Material: Aluminum Plating: Electroless Nickel Family Name: M85049 Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Glenair Win Source Part Number: 760566-M85049/2916N0 5 Series: Military, SAE AS85049 Type: Backshell Color: Silver Features: Clamp Screws Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16 Material: Aluminum Plating: Electroless Nickel Family Name: M85049 Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/2916N05 - 760566-M85049/2916N05 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/2916N05
760566-M85049/2916N05
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/2916N05 760566-M85049/2916N05
Manufacturer: Glenair Win Source Part Number: 760566-M85049/2916N0 5 Series: Military, SAE AS85049 Type: Backshell Color: Silver Features: Clamp Screws Shielding: Unshielded For Use With/Related Products: MIL-DTL-38999 Series I, II Shell Size - Insert: 16 Material: Aluminum Plating: Electroless Nickel Family Name: M85049 Thread Size: 15/16-20 UNEF Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: March 25, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Glenair
Win Source Part Number: 760566-M85049/2916N05
Series: Military, SAE AS85049
Type: Backshell
Color: Silver
Features: Clamp Screws
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-38999 Series I, II
Shell Size - Insert: 16
Material: Aluminum
Plating: Electroless Nickel
Family Name: M85049
Thread Size: 15/16-20 UNEF
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: March 25, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Connector Glenair - 97AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
97AH1553
Connector Glenair 97AH1553
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 760566-M85049/2916N05 97AH1553
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/2916N05 Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1831-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details