Glenair, Inc. Backshell, Size 21, 23.2Mm Dia, Cir Conn; Connector Shell Size Glenair M85049/20-21W

Description
BACKSHELL, SIZE 21, 23.2MM DIA, CIR CONN; Connector Shell Size:21; Cable Diameter Max:23.2mm; Strain Relief Material:-; Product Range:-; For Use With:MIL-DTL-38999 Series III and IV Circular Connectors RoHS Compliant: No
Datasheet
Description
BACKSHELL, SIZE 21, 23.2MM DIA, CIR CONN; Connector Shell Size:21; Cable Diameter Max:23.2mm; Strain Relief Material:-; Product Range:-; For Use With:MIL-DTL-38999 Series III and IV Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 21, 23.2Mm Dia, Cir Conn; Connector Shell Size Glenair - 38AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 21, 23.2Mm Dia, Cir Conn; Connector Shell Size Glenair
38AC3619
Backshell, Size 21, 23.2Mm Dia, Cir Conn; Connector Shell Size Glenair 38AC3619
BACKSHELL, SIZE 21, 23.2MM DIA, CIR CONN; Connector Shell Size:21; Cable Diameter Max:23.2mm; Strain Relief Material:-; Product Range:-; For Use With:MIL-DTL-38999 Series III and IV Circular Connectors RoHS Compliant: No

BACKSHELL, SIZE 21, 23.2MM DIA, CIR CONN; Connector Shell Size:21; Cable Diameter Max:23.2mm; Strain Relief Material:-; Product Range:-; For Use With:MIL-DTL-38999 Series III and IV Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 38AC3619
Product Name Backshell, Size 21, 23.2Mm Dia, Cir Conn; Connector Shell Size Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074555 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.472 inch (12 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details