Glenair, Inc. D-Sub Connectors M83513/13-B01NW

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/13-B01NW - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/13-B01NW
D-Sub Connectors M83513/13-B01NW
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Receptacle, 15Pos; D Sub Connector Type Glenair - 98AH4665 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Receptacle, 15Pos; D Sub Connector Type Glenair
98AH4665
Micro D-Sub Connector, Receptacle, 15Pos; D Sub Connector Type Glenair 98AH4665
MICRO D-SUB CONNECTOR, RECEPTACLE, 15POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder

MICRO D-SUB CONNECTOR, RECEPTACLE, 15POS; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL- 83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/13-B01NW 98AH4665
Product Name D-Sub Connectors Micro D-Sub Connector, Receptacle, 15Pos; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details