Glenair, Inc. D-Sub Connectors M83513/10-D01NP

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro D-Sub Connector, Right Angle Plug, 25 Position, is designed for PCB termination and adheres to the MIL-DTL-83513 standard. It features gold-plated TwistPin contacts for enhanced performance and solder-dipped terminals coated with Sn60/Pb40 tin-lead solder for optimal solderability. The connector has a .020 inch diameter PC tail and is available with various shell finishes, including nickel and cadmium plating. It supports multiple hardware options, including jackposts and threaded inserts, to accommodate different mounting requirements. This connector is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Micro D-Sub Connector, Right Angle Plug, 25 Position, is designed for PCB termination and adheres to the MIL-DTL-83513 standard. It features gold-plated TwistPin contacts for enhanced performance and solder-dipped terminals coated with Sn60/Pb40 tin-lead solder for optimal solderability. The connector has a .020 inch diameter PC tail and is available with various shell finishes, including nickel and cadmium plating. It supports multiple hardware options, including jackposts and threaded inserts, to accommodate different mounting requirements. This connector is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M83513/10-D01NP
D-Sub Connectors M83513/10-D01NP
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Glenair - 12AJ6341 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Glenair
12AJ6341
Micro D-Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Glenair 12AJ6341
MICRO D-SUB CONN, R/A PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D-SUB CONN, R/A PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/10-D01NP 12AJ6341
Product Name D-Sub Connectors Micro D-Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details