Glenair, Inc. D-Sub Connectors M83513/10-A03NP

Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet
Description
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M83513/10-A03NP - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M83513/10-A03NP
D-Sub Connectors M83513/10-A03NP
MICRO-D CONNECTORS - MICRO-D CONNECTORS

MICRO-D CONNECTORS - MICRO-D CONNECTORS

Buy Now
Micro D-Sub Connector, Plug, 9Pos; D Sub Connector Type Glenair - 98AH4541 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Connector, Plug, 9Pos; D Sub Connector Type Glenair
98AH4541
Micro D-Sub Connector, Plug, 9Pos; D Sub Connector Type Glenair 98AH4541
MICRO D-SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

MICRO D-SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/10-A03NP 98AH4541
Product Name D-Sub Connectors Micro D-Sub Connector, Plug, 9Pos; D Sub Connector Type Glenair
Connector Type D-Sub Connector; Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details